LG SJ4Y, 2.1 channels, 300 W, Dolby Digital, 120 W, Active subwoofer, 180 W
LG SJ4Y. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 120 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 180 W. Product color: Black, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless