LG logo

LG SJ3 soundbar speaker Black 2.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
476056
Info modified on:
14 Mar 2024, 19:38:38
Bullet Points LG SJ3 soundbar speaker Black 2.1 channels 300 W:
  • - WIRELESS SUBWOOFER
  • - ADAPTIVE SOUND CONTROL
  • - AUTO SOUND ENGINE
  • - TV MATCHING
Long product name LG SJ3 soundbar speaker Black 2.1 channels 300 W:

2.1ch, 300W, Bluetooth 4.0, USB, 27W, 9.5 kg

LG SJ3 soundbar speaker Black 2.1 channels 300 W:

Place your Bass Wirelessly

Free your living room from wires. LG’s active wireless subwoofer allows you to enjoy superb sound quality without compromising on design.

Adaptive Audio for what you Watch

Intelligently adaptive audio. LG's unique audio enhancing technology analyses frequency levels as you listen to provide an optimum sound mix based on what you are watching. This advanced process ensures your audio instantly adapts to provide crystal clear dialogue or punchy powerful action whatever you choose to watch.

Optimised Audio

Automatically adjusted audio accuracy. LG Auto Sound Engine optimizes the audio at every volume level keeping the frequencies accurate in the right places. This delivers the correct sound balance no matter what volume your entertainment is playing at.

Picture Perfect Audio Partner

Picture perfect audio partner. Matching 43 inch LG TVs this soundbar mirrors the size and design of your television for the optimum audio visual partnership. Bring symphony to your home entertainment experience with an integrated solution.

Bluetooth Stand-by, wake up your bar on demand

Sound starts the moment you transfer audio to the Soundbar. The Soundbar remains in sleep mode but turns on and begins playing when the audio is sent via Bluetooth.

TV Sound Sync without wires

Connect your Bluetooth compatible TV to your bar wirelessly for audio playback without wires.

Short summary description LG SJ3 soundbar speaker Black 2.1 channels 300 W:

LG SJ3, 2.1 channels, 300 W, DTS Digital Surround, Dolby Digital, 100 W, 4 Ω, 82 dB

Long summary description LG SJ3 soundbar speaker Black 2.1 channels 300 W:

LG SJ3. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 100 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product color: Black, Audio formats supported: LPCM, MP3, WMA. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Similar products
Distributors
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.