LG logo

LG SJ2 soundbar speaker 2.1 channels 160 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257431
Info modified on:
30 Mar 2025, 15:16:44
Short summary description LG SJ2 soundbar speaker 2.1 channels 160 W:

LG SJ2, 2.1 channels, 160 W, Dolby Digital, 60 W, 3.94" (10 cm), 100 W

Long summary description LG SJ2 soundbar speaker 2.1 channels 160 W:

LG SJ2. Audio output channels: 2.1 channels, RMS rated power: 160 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 60 W, Tweeter diameter: 3.94" (10 cm). Subwoofer RMS power: 100 W. Audio formats supported: LPCM, MP3, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.