LG logo

LG SJ1 soundbar speaker Black 2.0 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122139
Info modified on:
14 Mar 2024, 19:38:28
Short summary description LG SJ1 soundbar speaker Black 2.0 channels:

LG SJ1, 2.0 channels, Dolby Digital, 40 W, Black, LPCM, Wired & Wireless

Long summary description LG SJ1 soundbar speaker Black 2.0 channels:

LG SJ1. Audio output channels: 2.0 channels, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W. Product color: Black, Audio formats supported: LPCM. Connectivity technology: Wired & Wireless. Width: 35.4" (900 mm), Depth: 1.14" (29 mm), Height: 2.05" (52 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.