LG Viewty Battery, Battery, Black, Lithium-Ion (Li-Ion), 750 mAh, 3.7 V, LG KF900, KC910 (Renoir), KU990 (Viewty)
LG Viewty Battery. Product type: Battery, Product color: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: LG KF900, KC910 (Renoir), KU990 (Viewty)