LG S12MH.UB0, Air conditioner outdoor unit, Cooling, Heating, 890 W, 3800 W, 890 W, 4200 W
LG S12MH.UB0. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (min): 890 W. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 1090 W, Power consumption (heating) (max): 1050 W. Outdoor unit noise level: 27 dB, Outdoor unit weight: 57.3 lbs (26 kg), Outdoor unit dimensions (WxDxH): 28.2 x 9.06 x 19" (717 x 230 x 483 mm). Energy efficiency class (cooling): A