LG logo

LG XBOOM RN7.DEUSLLK home audio system Home audio micro system 1000 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211864
Info modified on:
09 Mar 2024, 14:04:25
Short summary description LG XBOOM RN7.DEUSLLK home audio system Home audio micro system 1000 W Black:

LG XBOOM RN7.DEUSLLK, Home audio micro system, Black, 1000 W, 3-way, 7.87" (20 cm), 1.97" (5 cm)

Long summary description LG XBOOM RN7.DEUSLLK home audio system Home audio micro system 1000 W Black:

LG XBOOM RN7.DEUSLLK. Type: Home audio micro system, Product color: Black. RMS rated power: 1000 W, Speaker type: 3-way, Woofer diameter: 7.87" (20 cm). Supported radio bands: DAB+, FM, PLL, Tuner type: Analog & digital, FM band range: 87.5 - 108 MHz. Audio formats supported: AAC, MP3, SBC, WMA, Channels quantity: 2 channels. Equalizer modes: Bass Blast, Classic, Jazz, Pop, Rock, Standard

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.