LG logo

LG DVD Recorder RH177 Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95025
Info modified on:
21 Nov 2019, 17:21:41
Short summary description LG DVD Recorder RH177 Silver:

LG DVD Recorder RH177, 10-Bit/54MHz, Dolby Digital, DTS, 24-bit/192kHz, MP3, WMA, DVD+R, DVD+RW, DVD-R, DVD-RW, 35 W

Long summary description LG DVD Recorder RH177 Silver:

LG DVD Recorder RH177. Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 35 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.