LG logo

LG RC90V9AV2W tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++-10% Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143894
Info modified on:
17 Oct 2024, 14:58:16
Short summary description LG RC90V9AV2W tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++-10% Stainless steel:

LG RC90V9AV2W, Freestanding, Front-load, Heat pump, Stainless steel, Buttons, Rotary, Glass window door

Long summary description LG RC90V9AV2W tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++-10% Stainless steel:

LG RC90V9AV2W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Cotton, Towel, Synthetics, Iron dry, Cupboard dry. Energy efficiency class: A+++-10%, Energy consumption: 1.46 kWh, Annual energy consumption: 175 kWh. Depth: 27.2" (690 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 26" (660 mm), Package depth: 27.6" (702 mm), Package height: 36.2" (920 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.