LG logo

LG RC90U2AV2W tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141359
Info modified on:
18 Jun 2025, 15:33:25
Short summary description LG RC90U2AV2W tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White:

LG RC90U2AV2W, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description LG RC90U2AV2W tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White:

LG RC90U2AV2W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class (old): A, Drying programs: Wool, Mix, Sport, Quick, Blanket, Cotton, Towel, Iron dry. Delay start (max): 19 h. Energy consumption: 1.46 kWh, Annual energy consumption: 175 kWh, Heat source: Gas. Depth: 27.2" (690 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.