LG R series R510-GAP58B, Intel® Core™2 Duo, 2.26 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB
LG R series R510-GAP58B. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 6.08 lbs (2.76 kg)