LG logo

LG R510-G.APCAG laptop Intel® Pentium® T3200 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81780
Info modified on:
22 Jan 2025, 04:54:49
Short summary description LG R510-G.APCAG laptop Intel® Pentium® T3200 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Premium:

LG R510-G.APCAG, Intel® Pentium®, 2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB

Long summary description LG R510-G.APCAG laptop Intel® Pentium® T3200 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Premium:

LG R510-G.APCAG. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Home Premium. Weight: 6.08 lbs (2.76 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.