LG PW800-MA, 800 ANSI lumens, DLP, WXGA (1280x800), 100000:1, 16:10, 25 - 100"
LG PW800-MA. Projector brightness: 800 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Throw ratio: 1.5:1, Offset: 100%. Supported video modes: 480i, 480p, 576i, 576p, 720i, 720p, 1080i, 1080p. Noise level: 31 dB, Noise level (economic mode): 26 dB, On Screen Display (OSD) languages: Arabic, Simplified Chinese, English, Spanish, French, Portuguese, Russian