LG logo

LG PV150G-GL data projector Standard throw projector 100 ANSI lumens DLP WVGA (854x480) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63813
Info modified on:
14 Mar 2024, 19:37:48
Short summary description LG PV150G-GL data projector Standard throw projector 100 ANSI lumens DLP WVGA (854x480) White:

LG PV150G-GL, 100 ANSI lumens, DLP, WVGA (854x480), 100000:1, 4:3, 10 - 100"

Long summary description LG PV150G-GL data projector Standard throw projector 100 ANSI lumens DLP WVGA (854x480) White:

LG PV150G-GL. Projector brightness: 100 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Throw ratio: 1.64:1, Offset: 100%. Supported video modes: 480p, 720p, 1080i, 1080p. Noise level: 25 dB, Noise level (economic mode): 21 dB, On Screen Display (OSD) languages: Arabic, Simplified Chinese, German, English, Spanish, French, Greek, Italian, Korean, Polish,...

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.