LG CONFORT09C, Split system, White, Cooling, Dehumidifying, Fan, Heating, 2500 W, 890 W, 3700 W
LG CONFORT09C. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 134 kWh, Annual energy consumption (heating) (Average heating season): 840 kWh. Indoor unit sound power level: 59 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 1620 m³/h. Energy efficiency class (cooling): A++