LG XBOOM Go PL7, 2.0 channels, 2.3", 30 W, Wired & Wireless, USB Type-A, Stereo portable speaker
LG XBOOM Go PL7. Audio output channels: 2.0 channels, Woofer diameter (imperial): 2.3". RMS rated power: 30 W. Connectivity technology: Wired & Wireless, USB connector type: USB Type-A. Product type: Stereo portable speaker, Product color: Blue, International Protection (IP) code: IPX5. Recommended usage: Universal, Audio formats supported: AAC, SBC, Mobile operating systems supported: Android, iOS