LG logo

LG XBOOM Go PL7 Stereo portable speaker Blue 30 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195384
Info modified on:
05 Aug 2022, 19:59:57
Short summary description LG XBOOM Go PL7 Stereo portable speaker Blue 30 W:

LG XBOOM Go PL7, 2.0 channels, 2.3", 30 W, Wired & Wireless, USB Type-A, Stereo portable speaker

Long summary description LG XBOOM Go PL7 Stereo portable speaker Blue 30 W:

LG XBOOM Go PL7. Audio output channels: 2.0 channels, Woofer diameter (imperial): 2.3". RMS rated power: 30 W. Connectivity technology: Wired & Wireless, USB connector type: USB Type-A. Product type: Stereo portable speaker, Product color: Blue, International Protection (IP) code: IPX5. Recommended usage: Universal, Audio formats supported: AAC, SBC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.