LG logo

LG PK5 portable/party speaker Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131114
Info modified on:
30 Mar 2025, 15:11:31
Short summary description LG PK5 portable/party speaker Black:

LG PK5, Wired & Wireless, Black, Digital, Water resistant, IPX5, Universal

Long summary description LG PK5 portable/party speaker Black:

LG PK5. Connectivity technology: Wired & Wireless. Product color: Black, Volume control: Digital, Protection features: Water resistant. Recommended usage: Universal. Battery life (max): 15 h. Weight: 2.65 lbs (1.2 kg), Width: 8.66" (220 mm), Depth: 5.08" (129 mm)

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.