LG logo

LG PJ9 portable/party speaker Stereo portable speaker White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83406
Info modified on:
14 Mar 2024, 19:25:11
Short summary description LG PJ9 portable/party speaker Stereo portable speaker White:

LG PJ9, Wired & Wireless, Micro-USB, Stereo portable speaker, White, Other, Digital

Long summary description LG PJ9 portable/party speaker Stereo portable speaker White:

LG PJ9. Connectivity technology: Wired & Wireless, USB connector type: Micro-USB. Product type: Stereo portable speaker, Product color: White, Product design: Other. Recommended usage: Universal. Battery type: Built-in, Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 16.9 oz (480 g), Width: 3.26" (82.9 mm), Depth: 3.26" (82.9 mm)

Reasons to buy
Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.