LG logo

LG Portable Bluetooth Speaker PH4 Black, Blue, Red 32 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61595
Info modified on:
14 Mar 2024, 19:29:59
Short summary description LG Portable Bluetooth Speaker PH4 Black, Blue, Red 32 W:

LG Portable Bluetooth Speaker PH4, 32 W, 6 Ω, Wired, Black, Blue, Red, Tube, Splash proof

Long summary description LG Portable Bluetooth Speaker PH4 Black, Blue, Red 32 W:

LG Portable Bluetooth Speaker PH4. RMS rated power: 32 W, Impedance: 6 Ω. Connectivity technology: Wired. Product color: Black, Blue, Red, Product design: Tube, Protection features: Splash proof. Recommended usage: Mobile phone / Smartphone. Power source type: USB, Battery capacity: 2600 mAh, Battery life (max): 10 h

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.