LG PH150G, 130 ANSI lumens, DLP, 720p (1280x720), 16:9, 10 - 100", 4:3
LG PH150G. Projector brightness: 130 ANSI lumens, Projection technology: DLP, Projector native resolution: 720p (1280x720). Light source type: LED, Service life of light source: 30000 h. Focus: Manual. Supported video modes: 480p, 576p, 720p, 1080i, 1080p. Noise level: 25 dB, Noise level (high brightness): 29 dB, Noise level (economic mode): 22 dB