LG logo

LG PF50KA Standard throw projector 600 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70399
Info modified on:
14 Mar 2024, 17:48:56
Short summary description LG PF50KA Standard throw projector 600 ANSI lumens DLP 1080p (1920x1080) White:

LG PF50KA, 600 ANSI lumens, DLP, 1080p (1920x1080), 100000:1, 16:9, 25 - 100"

Long summary description LG PF50KA Standard throw projector 600 ANSI lumens DLP 1080p (1920x1080) White:

LG PF50KA. Projector brightness: 600 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Zoom ratio: Fixed, Throw ratio: 1.4:1. Noise level: 30 dB, Noise level (economic mode): 23 dB, On Screen Display (OSD) languages: English, Spanish, French, Korean. RMS rated power: 2 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.