LG PF1000U, 1000 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 16:9, 60 - 100"
LG PF1000U. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Throw ratio: 0.29:1, Offset: 125%. Analog signal format system: NTSC, PAL, Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 480i, 480p, 576i, 576p, 1080i, 1080p. HDMI connector type: Full-size