LG PCI-1020, Internal, Wireless, PCI, WLAN, 150 Mbit/s, Green, Gray
LG PCI-1020. Internal. Connectivity technology: Wireless, Host interface: PCI, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n). Product color: Green, Gray