LG logo

LG PC09SQ.UA3 air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71169
Info modified on:
12 Dec 2024, 14:16:43
Short summary description LG PC09SQ.UA3 air conditioner Air conditioner outdoor unit White:

LG PC09SQ.UA3, Air conditioner outdoor unit, White, Cooling, Heating, R32, 24.7 oz (700 g), Twin Rotary

Long summary description LG PC09SQ.UA3 air conditioner Air conditioner outdoor unit White:

LG PC09SQ.UA3. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Outdoor unit sound power level: 48 dB, Outdoor unit noise level: 65 dB, Cooling airflow (outdoor unit): 1620 m³/h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.