LG logo

LG PA11WS portable air conditioner 53 dB White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103833
Info modified on:
12 Dec 2024, 14:55:44
Short summary description LG PA11WS portable air conditioner 53 dB White:

LG PA11WS, A+, 220 - 240 V, 50 Hz, White, 19.4" (493 mm), 18.1" (460 mm)

Long summary description LG PA11WS portable air conditioner 53 dB White:

LG PA11WS. Energy efficiency class (cooling): A+, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Product color: White. Width: 19.4" (493 mm), Depth: 18.1" (460 mm), Height: 30.4" (773 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.