LG PA1000, 1000 ANSI lumens, DLP, WXGA (1280x800), 100000:1, 16:9, 30 - 100"
LG PA1000. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Throw ratio: 1.4:1, Offset: 100%. Supported video modes: 480i, 480p, 720p, 1080i, 1080p. HDMI connector type: Full-size