LG XBOOM Go P7, 2.0 channels, 2.5", 30 W, Wired & Wireless, USB Type-C, Mono portable speaker
LG XBOOM Go P7. Audio output channels: 2.0 channels, Woofer diameter (imperial): 2.5". RMS rated power: 30 W. Connectivity technology: Wired & Wireless, USB connector type: USB Type-C. Product type: Mono portable speaker, Product color: Black, Volume control: Buttons. Recommended usage: Universal, Audio formats supported: AAC, SBC, Virtual assistant: Google Assistant & Apple Siri