LG logo

LG P24EN.UUE air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118577
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG P24EN.UUE air conditioner Air conditioner outdoor unit White:

LG P24EN.UUE, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, R410A, 2.98 lbs (1.35 kg), Twin Rotary

Long summary description LG P24EN.UUE air conditioner Air conditioner outdoor unit White:

LG P24EN.UUE. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Outdoor unit sound power level: 70 dB, Outdoor unit noise level: 57 dB, Cooling airflow (outdoor unit): 3000 m³/h. Energy efficiency class (cooling): A++

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.