LG logo

LG P18EN.NSK air conditioner Air conditioner indoor unit White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117601
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG P18EN.NSK air conditioner Air conditioner indoor unit White:

LG P18EN.NSK, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 5000 W, 900 W, 5500 W

Long summary description LG P18EN.NSK air conditioner Air conditioner indoor unit White:

LG P18EN.NSK. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 269 kWh, Annual energy consumption (heating) (Average heating season): 1365 kWh. Indoor unit sound power level: 60 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 34 dB. Energy efficiency class (cooling): A++

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.