LG GU10 PAR16 7W, 7 W, GU10, 330 lm, 40000 h, White
LG GU10 PAR16 7W. Bulb power: 7 W, Fitting/cap type: GU10, Luminous flux: 330 lm, Bulb lifetime: 40000 h, Light color: White, Color temperature: 2700 K, Beam angle (max): 35°, Color Rendering Index (CRI): 83