LG logo

LG P12EN.UA3 air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121869
Info modified on:
12 Dec 2024, 14:16:38
Short summary description LG P12EN.UA3 air conditioner Air conditioner outdoor unit White:

LG P12EN.UA3, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, R410A, 33.5 oz (950 g), Rotary

Long summary description LG P12EN.UA3 air conditioner Air conditioner outdoor unit White:

LG P12EN.UA3. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 1620 m³/h. Energy efficiency class (cooling): A++

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.