LG logo

LG XBOOM ON9.DEUSLLK home audio system Home audio micro system 2000 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309105
Info modified on:
01 Jun 2022, 16:00:55
Short summary description LG XBOOM ON9.DEUSLLK home audio system Home audio micro system 2000 W Black:

LG XBOOM ON9.DEUSLLK, Home audio micro system, Black, 2000 W, 2-way, 7.87" (20 cm), 0.984" (2.5 cm)

Long summary description LG XBOOM ON9.DEUSLLK home audio system Home audio micro system 2000 W Black:

LG XBOOM ON9.DEUSLLK. Type: Home audio micro system, Product color: Black. RMS rated power: 2000 W, Speaker type: 2-way, Woofer diameter: 7.87" (20 cm). Supported radio bands: DAB+, FM, PLL, Tuner type: Analog & digital, FM band range: 87.5 - 108 MHz. Microphone connectivity: 3.5 mm. Audio formats supported: AAC, MP3, SBC, WMA, Disc types supported: CD, Channels quantity: 2 channels

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.