LG logo

LG XBOOM ON7 home audio system Home audio micro system 1000 W Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178370
Info modified on:
09 Mar 2024, 08:22:20
Short summary description LG XBOOM ON7 home audio system Home audio micro system 1000 W Black:

LG XBOOM ON7, Home audio micro system, Black, 1000 W, 3-way, 7.87" (20 cm), 1.97" (5 cm)

Long summary description LG XBOOM ON7 home audio system Home audio micro system 1000 W Black:

LG XBOOM ON7. Type: Home audio micro system, Product color: Black. RMS rated power: 1000 W, Speaker type: 3-way, Woofer diameter: 7.87" (20 cm). Supported radio bands: DAB+, FM, PLL, RDS features: CT, PS, PTY, RT, Tuner type: Analog & digital. Audio formats supported: AAC, MP3, SBC, WMA, Disc types supported: CD, Channels quantity: 2 channels. Equalizer modes: Bass, Classic, Jazz, Pop, Rock, Standard

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.