LG XBOOM ON5.DEUSLLK, Home audio micro system, Black, 5000 W, 2-way, 7.87" (20 cm), 1.97" (5 cm)
LG XBOOM ON5.DEUSLLK. Type: Home audio micro system, Product color: Black. RMS rated power: 5000 W, Speaker type: 2-way, Woofer diameter: 7.87" (20 cm). Supported radio bands: DAB+, FM, PLL, RDS features: CT, PS, PTY, RT, Tuner type: Analog & digital. Audio formats supported: AAC, MP3, SBC, WMA, Disc types supported: CD, Channels quantity: 2 channels. Equalizer modes: Bass Blast, Classic, Jazz, Pop, Rock, Standard