LG ON2DN.EFRALLK, Home audio micro system, Black, 300 W, 2-way, 6.5" (16.5 cm), 1.97" (5 cm)
LG ON2DN.EFRALLK. Type: Home audio micro system, Product color: Black. RMS rated power: 300 W, Speaker type: 2-way, Woofer diameter: 6.5" (16.5 cm). Microphone connectivity: 6.3 mm. Audio formats supported: MP3, SBC, WMA, Disc types supported: CD, DVD, Video formats supported: MPEG2, XVID. Equalizer modes: Bass Blast, Custom, Standard