LG OM5560, Home audio mini system, Black, 500 W, FM, CT, PS, PTY, RT, 3.5 mm
LG OM5560. Type: Home audio mini system, Product color: Black. RMS rated power: 500 W. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Headphone connectivity: 3.5 mm. Audio formats supported: FLAC, MP3, WMA, Playback disc formats: CD audio, Recording on: USB