LG logo

LG SIGNATURE OLED ZX OLED77ZX9LA 77" 8K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106357
Info modified on:
30 Sept 2024, 18:35:50
Short summary description LG SIGNATURE OLED ZX OLED77ZX9LA 77" 8K Ultra HD Smart TV Wi-Fi Black, Silver:

LG SIGNATURE OLED ZX OLED77ZX9LA, 77", 7680 x 3840 pixels, OLED, Smart TV, Wi-Fi, Black, Silver

Long summary description LG SIGNATURE OLED ZX OLED77ZX9LA 77" 8K Ultra HD Smart TV Wi-Fi Black, Silver:

LG SIGNATURE OLED ZX OLED77ZX9LA. Display diagonal: 77", Display resolution: 7680 x 3840 pixels, HD type: 8K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.