LG logo

LG C1 77" OLED77C1PUB 4K OLED 120Hz 76.7" 4K Ultra HD Smart TV Wi-Fi Gray

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91014
Info modified on:
16 Jul 2024, 11:04:24
Short summary description LG C1 77" OLED77C1PUB 4K OLED 120Hz 76.7" 4K Ultra HD Smart TV Wi-Fi Gray:

LG C1 77" OLED77C1PUB 4K OLED 120Hz, 76.7", 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Gray

Long summary description LG C1 77" OLED77C1PUB 4K OLED 120Hz 76.7" 4K Ultra HD Smart TV Wi-Fi Gray:

LG C1 77" OLED77C1PUB 4K OLED 120Hz. Display diagonal: 76.7", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Response time: 1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.