LG logo

LG SIGNATURE OLED RX OLED65RX9LA TV 65" 4K Ultra HD Smart TV Wi-Fi Black Rollable display

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74660
Info modified on:
16 Jul 2024, 11:03:18
Short summary description LG SIGNATURE OLED RX OLED65RX9LA TV 65" 4K Ultra HD Smart TV Wi-Fi Black Rollable display:

LG SIGNATURE OLED RX OLED65RX9LA, 65", 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG SIGNATURE OLED RX OLED65RX9LA TV 65" 4K Ultra HD Smart TV Wi-Fi Black Rollable display:

LG SIGNATURE OLED RX OLED65RX9LA. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.