LG logo

LG OLED evo OLED65C39LC 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1040
Info modified on:
30 Mar 2025, 14:57:57
Short summary description LG OLED evo OLED65C39LC 65" 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED evo OLED65C39LC, 65", 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED evo OLED65C39LC 65" 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED evo OLED65C39LC. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: OLED Motion, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.