LG logo

LG OLED evo OLED65C32LA TV 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16148
Info modified on:
04 Dec 2024, 11:23:57
Short summary description LG OLED evo OLED65C32LA TV 65" 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED evo OLED65C32LA, 65", 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED evo OLED65C32LA TV 65" 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED evo OLED65C32LA. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: OLED Motion, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.