LG OLED55B9SLA, 55", 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black
LG OLED55B9SLA. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black