LG OLED48CX9LB, 48", 3840 x 2160 pixels, 4K Ultra HD, OLED, Smart TV, Black
LG OLED48CX9LB. Display diagonal: 48", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product color: Black