LG logo

LG OK45 Home audio mini system 220 W Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33233
Info modified on:
14 Mar 2024, 19:50:54
Short summary description LG OK45 Home audio mini system 220 W Black, Red:

LG OK45, Home audio mini system, Black, Red, 1 discs, Front, 220 W, 2-way

Long summary description LG OK45 Home audio mini system 220 W Black, Red:

LG OK45. Type: Home audio mini system, Product color: Black, Red, Number of optical discs: 1 discs. RMS rated power: 220 W, Speaker type: 2-way, Signal-to-Noise Ratio (SNR): 75 dB. Supported radio bands: FM, RDS features: CT, PS, PTY, RT, Tuner type: Digital. Backlight color: Blue. Microphone connectivity: Wired, Power source type: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.