LG logo

LG NB3531A soundbar speaker Silver 2.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116656
Info modified on:
26 Jul 2019, 08:44:35
Short summary description LG NB3531A soundbar speaker Silver 2.1 channels 300 W:

LG NB3531A, 2.1 channels, 300 W, Dolby Digital, Active subwoofer, Wireless, 140 W

Long summary description LG NB3531A soundbar speaker Silver 2.1 channels 300 W:

LG NB3531A. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 140 W. Product color: Silver, Audio formats supported: LPCM, MP3, WMA. Connectivity technology: Wired. Main unit dimensions (WxDxH): 37.4 x 2.8 x 1.85" (950 x 71 x 47 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.