LG logo

LG NB3530A soundbar speaker Black 2.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156872
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG NB3530A soundbar speaker Black 2.1 channels 300 W:

LG NB3530A, 2.1 channels, 300 W, 160 W, 4 Ω, 10%, Active subwoofer

Long summary description LG NB3530A soundbar speaker Black 2.1 channels 300 W:

LG NB3530A. Audio output channels: 2.1 channels, RMS rated power: 300 W. Soundbar speaker RMS power: 160 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 140 W. Product color: Black, Recommended usage: Home theatre. Connectivity technology: Wired

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.