LG NB2431A, 2.0 channels, 160 W, Dolby Digital, Silver, TV, LPCM, MP3, WMA
LG NB2431A. Audio output channels: 2.0 channels, RMS rated power: 160 W, Audio decoders: Dolby Digital. Product color: Silver, Recommended usage: TV, Audio formats supported: LPCM, MP3, WMA. Connectivity technology: Wired & Wireless. Soundbar dimensions (WxDxH): 37.4 x 1.85 x 2.8" (950 x 47 x 71 mm)