LG NB2020A, 2.1 channels, 40 W, Dolby Digital, DTS, 40 W, Black, Wired
LG NB2020A. Audio output channels: 2.1 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 40 W. Product color: Black. Connectivity technology: Wired. Soundbar dimensions (WxDxH): 35.4 x 3.35 x 2.32" (900 x 85 x 59 mm)