LG logo

LG N4B2N Intel Atom® D510 1 GB 0 TB Linux Kernel 2.6

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65627
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG N4B2N Intel Atom® D510 1 GB 0 TB Linux Kernel 2.6:

LG N4B2N, Intel Atom®, D510, 1 GB, 0 TB, Linux Kernel 2.6

Long summary description LG N4B2N Intel Atom® D510 1 GB 0 TB Linux Kernel 2.6:

LG N4B2N. Processor family: Intel Atom®, Processor model: D510, Processor frequency: 1.66 GHz. Internal memory: 1 GB. Total installed storage capacity: 0 TB. Operating system installed: Linux Kernel 2.6

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.